AWPA - E25

STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B): DECKING TEST

active, Most Current
Organization: AWPA
Publication Date: 1 January 2021
Status: active
Page Count: 5
scope:

This standard specifies a method for testing wood boards treated with preservatives or wood modification technologies and exposed outdoors, out of contact with the ground, in a decking module closely resembling decking in residential use poorly ventilated on the underside.

The test method uses samples with cross sections typical of treated commodities and thus evaluates the performance of the treatment method as well as the preservative. It is suitable for testing the effectiveness of new or modified preservatives as full-cross-section-, shell- or surface-treatments. This test method is intended to be a commodity test, not a preservative screening test and is analogous to AWPA E8, The Standard Method of Field Test with Posts used for ground-contact testing. The method, with appropriate modification, may also be used for testing natural durability.

The requirements for preparation of the material for testing and the test procedure appear in the following order:

Document History

E25
January 1, 2021
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B): DECKING TEST
This standard specifies a method for testing wood boards treated with preservatives or wood modification technologies and exposed outdoors, out of contact with the ground, in a decking module closely...
January 1, 2015
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B): DECKING TEST
This Standard specifies a method for testing wood boards treated with preservatives and exposed outdoors, out of contact with the ground, in a decking module closely resembling decking in residential...
E25
January 1, 2013
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B): DECKING TEST
This Standard specifies a method for testing wood boards treated with preservatives and exposed outdoors, out of contact with the ground, in a decking module closely resembling decking in residential...
E25
January 1, 2008
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B): DECKING METHOD
This Standard specifies a method for testing wood boards treated with preservatives and exposed outdoors, out of contact with the ground, in a decking module closely resembling poorly ventilated...

References

Advertisement