AWPA - E27

STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); ACCELERATED HORIZONTAL LAP JOINT TEST

active, Most Current
Organization: AWPA
Publication Date: 1 January 2015
Status: active
Page Count: 6
scope:

This standard specifies a field test method for evaluating the relative performance of wood treated with preservatives in Use Category 3B exposure. The test method evaluates the performance of treated wood in a field exposure where it is subjected to the wide range of naturally occurring decay fungi, other micro-organisms and insects present in the testing environment. Testing and evaluation of wood and preservative systems intended for above ground exterior applications where a surface coating is used (UC3A) should use AWPA Standard E9. This test method is intended to be a screening test. It may also be used to provide information for standardization of protection treatments.

The requirements for preparation of the material for testing and the test procedure appear in the following order:

Document History

E27
January 1, 2015
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); ACCELERATED HORIZONTAL LAP JOINT TEST
This standard specifies a field test method for evaluating the relative performance of wood treated with preservatives in Use Category 3B exposure. The test method evaluates the performance of...
January 1, 2015
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); ACCELERATED HORIZONTAL LAP JOINT TEST
This standard specifies a field test method for evaluating the relative performance of wood treated with preservatives in Use Category 3B exposure. The test method evaluates the performance of...
E27
January 1, 2013
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED ABOVE GROUND (UC3B); ACCELERATED HORIZONTAL LAP JOINT TEST
This standard specifies a field test method for evaluating the relative performance of wood treated with preservatives in Use Category 3B exposure. The test method evaluates the performance of...
E27
January 1, 2010
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED OUT OF GROUND CONTACT: THREE-COMPONENT HORIZONTAL LAP-JOINT METHOD
This standard specifies a field test method for evaluating the relative performance of wood treated with preservatives in Use Category 3B exposure. The test method evaluates the performance of...

References

Advertisement