AWPA - M22

STANDARD FOR THIRD-PARTY AGENCY EVALUATION OF INSPECTION DATA

inactive
Organization: AWPA
Publication Date: 1 January 2021
Status: inactive
Page Count: 4
scope:

This standard provides a method for third-party agencies to evaluate inspection data based on average percent core failures for penetration data and a confidence interval of the median for retention data. It is applicable to residential and commercial products, including but not limited to lumber, timbers, and plywood. These products are generally treated without a written specification from the end user and are generally supplied through retail lumber dealers and home centers to consumers and contractors for use in residential and commercial construction. It provides requirements for increased inspection, warning and disqualification when conformance fails to meet specified levels. This evaluation method does not modify or change any current penetration or retention requirement in the AWPA standards.

Document History

M22
January 1, 2022
STANDARD FOR THIRD-PARTY AGENCY EVALUATION OF INSPECTION DATA
This standard provides a method for third-party agencies to evaluate inspection data based on average percent core failures for penetration data and a confidence interval of the median for retention...
M22
January 1, 2021
STANDARD FOR THIRD-PARTY AGENCY EVALUATION OF INSPECTION DATA
This standard provides a method for third-party agencies to evaluate inspection data based on average percent core failures for penetration data and a confidence interval of the median for retention...
January 1, 2019
STANDARD FOR THIRD-PARTY AGENCY EVALUATION OF INSPECTION DATA
A description is not available for this item.
M22
January 1, 2018
STANDARD FOR THIRD-PARTY AGENCY EVALUATION OF INSPECTION DATA
A description is not available for this item.
M22
January 1, 2015
STANDARD FOR THIRD-PARTY AGENCY EVALUATION OF INSPECTION DATA
This Standard provides a method for third-party agencies to evaluate inspection data based on average percent core failures for penetration data and a confidence interval of the median for retention...
M22
January 1, 2013
STANDARD FOR THIRD-PARTY AGENCY EVALUATION OF INSPECTION DATA
This Standard provides a method for third-party agencies to evaluate inspection data based on average percent core failures for penetration data and a 95% confidence interval of the mean for...

References

Advertisement