SNZ - AS/NZS 2589

Gypsum linings – Application and finishing

active, Most Current
Organization: SNZ
Publication Date: 13 April 2017
Status: active
Page Count: 74
scope:

This Standard sets out the requirements for the application and finishing of gypsum linings and related design considerations.

This Standard does not cover the following:

(a) High density gypsum plasterboard linings greater than 800 kg/m3.

(b) Fire-resisting systems.

(c) Wet area gypsum lining systems.

(d) Sound insulating systems.

(e) Bracing systems.

The wall and ceiling fastening systems are limited to wind category N4, as specified in AS 4055 or NZS 3604.

NOTE: For specialty plasterboards with a density greater than 800 kg/m3 refer to manufacturer's specifications.

Document History

April 13, 2017
Gypsum linings-Application and finishing
This Standard sets out the requirements for the application and finishing of gypsum linings and related design considerations. This Standard does not cover the following: (a) High density gypsum...
AS/NZS 2589
April 13, 2017
Gypsum linings – Application and finishing
This Standard sets out the requirements for the application and finishing of gypsum linings and related design considerations. This Standard does not cover the following: (a) High density gypsum...
April 13, 2017
Gypsum linings-Application and finishing
This Standard sets out the requirements for the application and finishing of gypsum linings and related design considerations. This Standard does not cover the following: (a) High density board...
December 24, 2007
Gypsum linings—Application and finishing
This Standard sets out the requirements for the application and finishing of gypsum linings and related design considerations. This Standard does not cover the following: (a) High density board...

References

Advertisement