DS/ISO/IEC 21481
Information technology – Telecommunications and information exchange between systems – Near field communication interface and protocol 2 (NFCIP-2)
active, Most Current
| Organization: | DS |
| Publication Date: | 27 April 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC 14443 or ISO/IEC 15693 series. The communication modes are specified in the respective International Standards and are outside of the scope of this document.
Document History
DS/ISO/IEC 21481
April 27, 2021
Information technology – Telecommunications and information exchange between systems – Near field communication interface and protocol 2 (NFCIP-2)
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC...