DSF/FPREN 620

Continuous handling equipment and systems – Safety requirements for fixed belt conveyors for bulk materials

inactive
Organization: DS
Status: inactive
Page Count: 62
ICS Code (Conveyors): 53.040.10
scope:

1.1 This document deals with the technical requirements for stationery belt conveyors and systems as defined in 3.1 to 3.2.4, for designed for continuously conveying loose bulk materials. The covered phases of life cycle are design, setting, operation, maintenance and cleaning. 1.2 This document does not give the additional requirements for: a) use in coal mining and open cast lignite mining; b) use for man-riding; c) floating, dredging and ship mounted structures supporting the conveyor; d) biological and chemical hazards resulting from handling foodstuffs or pharmaceuticals; e) the design of the supporting structure which is not part of a conveyor; f) the effects of wind; g) hazards resulting from handling specific hazardous materials, (e.g. explosives, radiating material); h) hazards resulting from contact with or inhalation of harmful fluids, gases, mists, fumes or dust; i) biological and micro-biological (viral or bacterial) hazards; j) hazards due to heat radiation from the materials handled; k) hazards caused by operation in electromagnetic fields outside the range of EN 61000-6-2:2005; l) hazards caused by operation subject to special regulations (e.g. explosive atmospheres); m) hazards caused by the use of ionising radiation sources; n) conveyors using a moving belt with other than a continuous rubber or polymeric surface for the conveying medium. The safety requirements of this standard apply to equipment and systems placed on the market after the date of publication of this standard. NOTE - Directive 2014/34/EC concerning equipment and protective systems intended for use in potentially explosive atmospheres can be applicable to the type of machine or equipment covered by this European Standard. The present standard is not intended to provide means of complying completely with the essential health and safety requirements of Directive 2014/34/EC.

Document History

October 11, 2021
Continuous handling equipment and systems – Safety requirements for fixed belt conveyors for bulk materials
1.1 This document deals with the technical requirements for stationery belt conveyors and systems as defined in 3.1 to 3.2.4, for designed for continuously conveying loose bulk materials. The covered...
January 26, 2011
Continuous handling equipment and systems – Safety and EMC requirements for fixed belt conveyors for bulk materials
This European standard deals with the technical requirements to minimise the risks due to the hazards listed in clause 4, which can arise during operation and maintenance of fixed belt conveyors and...
April 30, 2002
Continuous handling equipment and systems - Safety and EMC requirements for fixed belt conveyors for bulk materials
This European Standard deals with the technical requirements to minimise the risks due to the hazards listed in clause 4, which can arise during operation and maintenance of fixed belt conveyors and...
Continuous handling equipment and systems - Safety and EMC requirements for fixed belt conveyors for bulk materials
1.1 This European standard deals with the technical requirements to minimise the risks due to the hazards listed in clause 4, which can arise during operation and maintenance of fixed belt conveyors...
DSF/FPREN 620
Continuous handling equipment and systems – Safety requirements for fixed belt conveyors for bulk materials
1.1 This document deals with the technical requirements for stationery belt conveyors and systems as defined in 3.1 to 3.2.4, for designed for continuously conveying loose bulk materials. The covered...
Advertisement