DS/CLC IEC/TS 60079-43

Explosive atmospheres – Part 43: Equipment in adverse service conditions

active, Most Current
Organization: DS
Publication Date: 27 April 2021
Status: active
Page Count: 26
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079, which is a Technical Specification, provides guidance for equipment for use in explosive atmospheres in environments which may include ambient temperatures below -20 °С, and additional adverse conditions, including maritime applications. The purpose of this document is to provide recommendations to be considered for the design, manufacture and use of equipment. It is intended that this document be used for equipment operating within the environmental range specified on the certificate for the equipment.

Document History

DS/CLC IEC/TS 60079-43
April 27, 2021
Explosive atmospheres – Part 43: Equipment in adverse service conditions
This part of IEC 60079, which is a Technical Specification, provides guidance for equipment for use in explosive atmospheres in environments which may include ambient temperatures below –20 °С, and...
Advertisement