DSF/PREN 13938-2

Explosives for civil uses – Propellants and rocket propellants – Part 2: Determination of resistance to electrostatic discharge

pending
Organization: DS
Status: pending
Page Count: 15
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies a method for the determination of resistance to electrostatic energy for propellants containing a mass fraction of at least 5 % of particles which pass through a 1 mm sieve. This method does not apply to black powder. NOTE - If the mass fraction of particles smaller than 1 mm size is less than 5 % the propellant is considered to be insensitive to electrostatic energy and this test is not performed.

Document History

November 10, 2004
Explosives for civil uses - Propellants and rocket propellants - Part 2: Determination of resistance to electrostatic energy
This European Standard specifies a method for the determination of resistance to electrostatic energy for propellants containing a mass fraction of at least 5 % of particles which pass through a 1 mm...
DSF/PREN 13938-2
Explosives for civil uses – Propellants and rocket propellants – Part 2: Determination of resistance to electrostatic discharge
This document specifies a method for the determination of resistance to electrostatic energy for propellants containing a mass fraction of at least 5 % of particles which pass through a 1 mm sieve....
Advertisement