DSF/FPREN 17415-3
District cooling pipes – Bonded single pipe systems for directly buried cold water networks – Part 3: Factory made steel valve assembly for steel or plastic service pipe, polyurethane thermal insulation and a casing of polyethylene
| Organization: | DS |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Other pipeline components): | 23.040.99 |
scope:
This document specifies requirements, design and test methods for factory made thermally insulated bonded valve assemblies for directly buried district cooling distribution systems, comprising a steel valve from DN 15 to DN 1200, rigid polyurethane foam insulation and a casing of polyethylene. The valve assembly can also include the following additional elements: measuring wires, spacers and diffusion barriers. This document applies only to insulated valve assemblies, for continuous operation with water at various temperatures (1 to 30) °C and a maximum operation pressure of 25 bar. The design is based on an expected service life with continuous operation of a minimum 50 years. NOTE - An expected service life of 50 years presupposes that treated water is used.
Document History