NEN-EN 50065-4-4

Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz Part 4-4: Low voltage decoupling filter - Impedance filter

inactive
Organization: NEN
Publication Date: 1 April 2021
Status: inactive
Page Count: 10
ICS Code (Switching and signalling systems): 33.040.30
ICS Code (Electric filters): 31.160
ICS Code (Automatic controls for household use): 97.120
scope:

This document applies to impedance filters in a mains communication system, intended for utility networks or household and similar fixed installation including residential, commercial and light industrial buildings.

These filters are used to set a suitable impedance, in the nominal frequency range of the mains signalling system, at any point of the low voltage mains network where a low impedance equipment is connected, as shown in Figure 1, in order to allow reliable operation of the mains signalling system.

Impedance filters can be used either in utility or consumer networks. They can also be used in conjunction with incoming filters and segmentation filters.

Document History

March 1, 2023
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz Part 4-4: Low voltage decoupling filter - Impedance filter
This document applies to impedance filters in a mains communication system, intended for utility networks or household and similar fixed installation including residential, commercial and light...
NEN-EN 50065-4-4
April 1, 2021
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz Part 4-4: Low voltage decoupling filter - Impedance filter
This document applies to impedance filters in a mains communication system, intended for utility networks or household and similar fixed installation including residential, commercial and light...
March 1, 2003
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-4: Low-voltage decoupling filter - Impedance filter
Applies to impendance filters in a mains communication system for phase to neutral voltage not exceeding 250 V a.c. and a nominal current not exceeding 125A, intended for household and similar fixed...
May 1, 2001
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-4: Low-voltage decoupling filter - Impedance filter
Applies to impendance filters in a mains communication system for phase to neutral voltage not exceeding 250 V a.c. and a nominal current not exceeding 125A, intended for household and similar fixed...

References

Advertisement