NEN-EN-ISO 8469

Kleine vaartuigen - Niet-brandbestendige brandstofslangen

inactive
Organization: NEN
Publication Date: 1 October 2018
Status: inactive
Page Count: 22
ICS Code (Small craft): 47.080
scope:

This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended with FAME, designed for a working pressure not exceeding 0,34 MPa for hoses with inner diameter up to and including 10 mm and 0,25 MPa for hoses up to 63 mm inner diameter in craft of hull length up to 24 m.

It applies to hoses for small craft with permanently installed fuel systems.

Specifications for fire-resistant hoses are given in ISO 7840[1]. Specifications for permanently installed fuel systems are given in ISO 10088[2].

Document History

April 1, 2021
Small craft - Non-fire-resistant fuel hoses
This document specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol, and diesel fuel or diesel fuel blended with FAME,...
NEN-EN-ISO 8469
October 1, 2018
Kleine vaartuigen - Niet-brandbestendige brandstofslangen
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended...
July 1, 2013
Small craft - Non-fire-resistant fuel hoses
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended...
April 1, 2012
Small craft - Non-fire-resistant fuel hoses
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended...
August 1, 2006
Small craft - Non-fire-resistant fuel hoses
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil designed for a working pressure not exceeding 0,34 MPa...
October 1, 2003
Small craft - Non-fire-resistant fuel hoses
This International Standard specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil designed for a working pressure not exceeding 0,34 MPa...
December 1, 2000
Small craft - Non-fire-resistant fuel hoses
A description is not available for this item.
May 1, 1995
Small craft - Non-fire-resistant fuel hoses
Specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil at low pressure, designed for a working pressure not exceeding 0,34 MPa for hoses...
May 1, 1995
Small craft - Non-fire-resistant fuel hoses
Specifies general requirements and physical tests for non-fire-resistant hoses for conveying petrol and diesel oil at low pressure, designed for a working pressure not exceeding 0,34 MPa for hoses...

References

Advertisement