NEN-ISO/IEC 24775-8

Information technology - Storage management - Part 8: Media libraries

active, Most Current
Organization: NEN
Publication Date: 1 April 2021
Status: active
Page Count: 78
ICS Code (Interface and interconnection equipment): 35.200
scope:

This version of the specification models various details of the following objects of the media library for monitoring.

• Library

• Drives

• Changer Devices

• Slots

• IO Slots

• SCSI Interfaces and SCSI and FC Target Ports

• Physical Tapes

• Physical Package

• Magazines

In general, a CIM client can monitor the health and status of the above objects as well as get alert, status change and lifecycle CIM indications. In addition, a client can control the movement of media in a library using this specification.

Document History

NEN-ISO/IEC 24775-8
April 1, 2021
Information technology - Storage management - Part 8: Media libraries
This version of the specification models various details of the following objects of the media library for monitoring. • Library • Drives • Changer Devices • Slots • IO Slots • SCSI Interfaces...
December 1, 2014
Information technology - Storage management - Part 8: Media Libraries
NEN-ISO/IEC 24775-8 models various details of the following objects of the media library for monitoring. - Library - Drives - Changer Devices - Slots - IO Slots - SCSI Interfaces and SCSI and FC...

References

Advertisement