ASTM International - ASTM D7398-11(2016)

Standard Test Method for Boiling Range Distribution of Fatty Acid Methyl Esters (FAME) in the Boiling Range from 100 °C to 615 °C by Gas Chromatography

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2016
Status: inactive
Page Count: 13
ICS Code (Liquid fuels): 75.160.20

Document History

November 1, 2021
Standard Test Method for Boiling Range Distribution of Fatty Acid Methyl Esters (FAME) in the Boiling Range from 100 °C to 615 °C by Gas Chromatography
1.1 This test method covers the determination of the boiling range distribution of fatty acid methyl esters (FAME). This test method is applicable to FAMES (biodiesel, B100) having an initial boiling...
April 1, 2021
Standard Test Method for Boiling Range Distribution of Fatty Acid Methyl Esters (FAME) in the Boiling Range from 100 °C to 615 °C by Gas Chromatography
1.1 This test method covers the determination of the boiling range distribution of fatty acid methyl esters (FAME). This test method is applicable to FAMES (biodiesel, B100) having an initial boiling...
ASTM D7398-11(2016)
April 1, 2016
Standard Test Method for Boiling Range Distribution of Fatty Acid Methyl Esters (FAME) in the Boiling Range from 100 °C to 615 °C by Gas Chromatography
A description is not available for this item.
October 1, 2011
Standard Test Method for Boiling Range Distribution of Fatty Acid Methyl Esters (FAME) in the Boiling Range from 100 to 615°C by Gas Chromatography
1.1 This test method covers the determination of the boiling range distribution of fatty acid methyl esters (FAME). This test method is applicable to FAMES (biodiesel, B100) having an initial boiling...
November 1, 2007
Standard Test Method for Boiling Range Distribution of Fatty Acid Methyl Esters (FAME) in the Boiling Range from 100 to 615C by Gas Chromatography
1.1 This test method covers the determination of the boiling range distribution of fatty acid methyl esters (FAME). This test method is applicable to FAMES (biodiesel, B100) having an initial boiling...
Advertisement