BSI - 21/30437008 DC

Draft BS EN IEC 60502-4 Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)

pending, Most Current
Organization: BSI
Publication Date: 26 April 2021
Status: pending
Page Count: 42
ICS Code (Cables): 29.060.20
ICS Code (Automatic identification and data capture techniques): 35.040.50

Document History

21/30437008 DC
April 26, 2021
Draft BS EN IEC 60502-4 Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
A description is not available for this item.

References

Advertisement