CENELEC - EN IEC 60216-3

Electrical insulating materials - Thermal endurance properties - Part 3: Instructions for calculating thermal endurance characteristics

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2021
Status: active
Page Count: 64
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 60216 specifies the calculation procedures used for deriving thermal endurance characteristics from experimental data obtained in accordance with the instructions of IEC 60216-1 and IEC 60216-2 [1]1, using fixed ageing temperatures and variable ageing times.

The experimental data can be obtained using non-destructive, destructive or proof tests. Data obtained from non-destructive or proof tests can be incomplete, in that it is possible that measurement of times taken to reach the end-point will have been terminated at some point after the median time but before all specimens have reached end-point.

The procedures are illustrated by worked examples, and suitable computer programs are recommended to facilitate the calculations.

Document History

EN IEC 60216-3
April 1, 2021
Electrical insulating materials - Thermal endurance properties - Part 3: Instructions for calculating thermal endurance characteristics
This part of IEC 60216 specifies the calculation procedures used for deriving thermal endurance characteristics from experimental data obtained in accordance with the instructions of IEC 60216-1 and...
July 1, 2006
Electrical insulating materials - Thermal endurance properties Part 3: Instructions for calculating thermal endurance characteristics
A description is not available for this item.
April 1, 2002
Electrical Insulating Materials - Thermal Endurance Properties Part 3: Instructions for Calculating Thermal Endurance Characteristics
A description is not available for this item.

References

Advertisement