ETSI - EN 302 567
Multiple-Gigabit/s radio equipment operating in the 60 GHz band; Harmonised Standard for access to radio spectrum
| Organization: | ETSI |
| Publication Date: | 1 May 2021 |
| Status: | inactive |
| Page Count: | 42 |
scope:
The present document specifies technical characteristics and methods of measurements for radio equipment with integral antennas operating indoor or outdoor at data rates of multiple-gigabit per second in the 60 GHz frequency range.
These radio equipment operate with very wideband communications using a variety of directional medium and high gain antennas to enable a high degree of spectrum reuse, and may use a flexible bandwidth scheme under which they normally operate in a wideband mode, and periodically reduce their bandwidth (e.g. for antenna training and other activities).
The technical characteristics of applications using these radio equipment are further described in ETSI TR 102 555 [i.1].
Equipment in this frequency range intended for outdoor Fixed Local Area Network Extension (FLANE) or Fixed Point-to-Point applications are not in the scope of the present document.
These radio equipment types are capable of operating in all or any part of the frequency bands given in table 1.
NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.6] is given in annex A.
Document History