DS/EN IEC 61968-13

Application integration at electric utilities – System interfaces for distribution management – Part 13: Common distribution power system model profiles

active, Most Current
Organization: DS
Publication Date: 27 April 2021
Status: active
Page Count: 380
ICS Code (Telecontrol. Telemetering): 33.200
scope:

IEC 61968-13:2021 specifies profiles that can be used to exchange Network Models in a Utility or between a Utility and external applications to the utility. This document provides a list of profiles which allow to model balanced and unbalanced distribution networks in order to conduct network analysis (Power flow calculation). Therefore it leverages already existing profiles (IEC 61970-45x based on IEC 61970-301 (CIM base) or profiles based on IEC 61968­11 CIM extension for Distribution). This document reuses some profiles without any change, or eventually extends them or restricts them. Moreover it proposes other profiles to reflect Distribution needs. Use of CIM in Distribution is not a new topic. This document includes informative parts, as CIM model extensions, which could be integrated in future versions of the IEC CIM Model. These extensions have been used by some utilities for utility internal information exchange use cases and to support information exchanges between different market participants like Transmisstion System Operators (TSO), Distributed System Operators (DSO), Distributed Network Operators (DNO) and Significant Grid Users (SGU) including generators and industry. This second edition cancels and replaces the first edition published in 2008. This edition constitutes a technical revision. This edition was pre-tested during 2016 ENTSO-E interoperability tests. The interoperability test report mentions: "Some vendors demonstrated that the transformation between distribution network and CGMES is possible. This is a first step towards the efforts to have closer integration between CGMES and profiles for exchanging distribution data (CDPSM)."

Document History

DS/EN IEC 61968-13
April 27, 2021
Application integration at electric utilities – System interfaces for distribution management – Part 13: Common distribution power system model profiles
IEC 61968-13:2021 specifies profiles that can be used to exchange Network Models in a Utility or between a Utility and external applications to the utility. This document provides a list of profiles...
Application integration at electric utilities – System interfaces for distribution management – Part 13: Common distribution power system model profiles
This part of IEC 61968 specifies profiles that can be used to exchange Network Models in a Utility or between a Utility and external applications to the utility. This standard provides a list of...

References

Advertisement