DS/EN 14730-2

Railway applications – Track – Aluminothermic welding of rails – Part 2: Qualification of aluminothermic welders, approval of contractors and acceptance of welds

active, Most Current
Organization: DS
Publication Date: 4 May 2021
Status: active
Page Count: 23
ICS Code (Construction of railways): 93.100
ICS Code (Welding, brazing and soldering in general): 25.160.01
ICS Code (Welding processes): 25.160.10
scope:

This document specifies requirements for the: - approval of training facilities, testing and maintaining the skills of aluminothermic welders and welding trainers. It applies to those aluminothermic welding processes compliant with the requirements of EN 14730-1. It requires that the system for training and testing of welders be approved by the railway authority; - approval of aluminothermic welding contractors. It applies to those contractors using aluminothermic welding processes compliant with the requirements of EN 14730-1 and who employ welders in the possession of a valid permit to weld as defined in Clause 4 of this document; - acceptance of the final aluminothermic weld inspections and aluminothermic weld inspectors approved by the railway authority. It does not cover any previous weld inspections by the welder or others. This document also applies to aluminothermic welds produced on railway rails as contained in EN 13674-1 to EN 13674-4 and EN 16771.

Document History

DS/EN 14730-2
May 4, 2021
Railway applications – Track – Aluminothermic welding of rails – Part 2: Qualification of aluminothermic welders, approval of contractors and acceptance of welds
This document specifies requirements for the: - approval of training facilities, testing and maintaining the skills of aluminothermic welders and welding trainers. It applies to those aluminothermic...
August 21, 2006
Railway applications – Track – Aluminothermic welding of rails – Part 2: Qualification of aluminothermic welders, approval of contractors and acceptance of welds
This standard applies to aluminothermic welds made on Vignole rails of 46 kg/m and above as contained in EN 13674-1: This standard specifies: - the system for training, testing and maintaining the...
Advertisement