DS/EN 13411-9

Terminations for steel wire ropes – Safety – Part 9: Solid thimbles

active, Most Current
Organization: DS
Publication Date: 3 May 2021
Status: active
Page Count: 21
ICS Code (Clamps and staples): 21.060.70
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This document specifies the minimum requirements for solid thimbles made of steel or cast iron for terminations of stranded steel wire ropes. This document is applicable to ferrule-secured terminations with solid thimbles in combination with ferrules (see EN 13411-3), that have an efficiency factor KT of at least 0,9, and to spliced terminations with solid thimbles (see EN 13411-2), that have an efficiency factor KT of at least 0,8, which are used as accessories for steel wire ropes, such as slings or wire rope assemblies, having a lifting, lowering or load-bearing effect in hoisting equipment. Examples of designs of solid thimbles which meet the requirements of this standard are given in informative Annexes B and C. Round thimbles (thimble with rotational symmetry around the bore) are not subject to this document. This document is applicable to ferrule-secured terminations that are manufactured after the date of publication of this document. Hazards that are dealt with in this document are listed in Clause 4.

Document History

DS/EN 13411-9
May 3, 2021
Terminations for steel wire ropes – Safety – Part 9: Solid thimbles
This document specifies the minimum requirements for solid thimbles made of steel or cast iron for terminations of stranded steel wire ropes. This document is applicable to ferrule-secured...
Advertisement