ISO/IEC TS 24192-1
Cards and security devices for personal identification — Communication between contactless readers and fare media used in public transport — Part 1: Implementation requirements for ISO/IEC 14443 (all parts)
| Organization: | ISO |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document defines the technical requirements to be met by contactless public transport (PT) devices in order to be able to interface together using the ISO/IEC 14443 (all parts) contactless communications protocol.
This document applies to PT devices:
- PT readers which are contactless fare management system terminals acting as a PCD contactless reader based on ISO/IEC 14443 (all parts);
- PT objects which are contactless fare media acting as a PICC contactless object based on ISO/IEC 14443 (all parts).
This document addresses interoperability of consumer-market NFC mobile devices, compliant to NFC Forum specifications, with above mentioned PT devices, aligns with ISO/IEC 14443 (all parts) and does not seek to limit compliance for PT readers with EMV Contactless Interface Specification.
Document History