NEN-EN 12201-3

Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 3: Fittings

pending
Organization: NEN
Publication Date: 1 May 2021
Status: pending
Page Count: 44
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies the characteristics of fittings made from polyethylene (PE) for buried and above ground applications, intended for the conveyance of water for human consumption, raw water prior to treatment, drainage and sewerage under pressure, vacuum sewer systems, and water for other purposes.

NOTE 1 For PE components intended for the conveyance of water for human consumption and raw water prior to treatment, attention is drawn to 6.6 of this document. Components manufactured for water for other purposes, drainage and sewerage are possibly not suitable for water supply for human consumption.

It also specifies the test parameters for the test methods referred to in this document.

In conjunction with Parts 1, 2, 4 and 5 of EN 12201, it is applicable to PE fittings, their joints and to joints with components of PE and other materials intended to be used under the following conditions:

a) allowable operating pressure, PFA, up to 25 bar 1);

b) an operating temperature of 20 °C as a reference temperature;

c) buried in the ground;

d) sea outfalls;

e) laid in water;

f) above ground, including pipes suspended below bridges.

NOTE 2 For applications operating at constant temperature greater than 20 °C and up to 40 °C, see prEN 12201-1:2021, Annex A.

The EN 12201 series covers a range of allowable operating pressures and gives requirements concerning colours.

NOTE 3 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national guidance or regulations and installation practices or codes.

These fittings can be of the following types:

a) fusion fittings;

1) electrofusion fittings;

2) spigot end fittings (for butt fusion using heated tools and electrofusion socket fusion);

3) socket fusion fittings (see Annex A);

b) mechanical fittings;

1) compression fittings;

2) flanged fittings;

c) fabricated fittings (see Annex B).

1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.

Document History

NEN-EN 12201-3
May 1, 2021
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 3: Fittings
This document specifies the characteristics of fittings made from polyethylene (PE) for buried and above ground applications, intended for the conveyance of water for human consumption, raw water...
November 1, 2012
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 3: Fittings
This European Standard specifies the characteristics of fittings made from polyethylene (PE 100 and PE 80) intended for the conveyance of water for human consumption, raw water prior to treatment,...
May 1, 2012
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 3: Fittings
A description is not available for this item.
September 1, 2011
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 3: Fittings
This part of EN 12201 specifies the characteristics of fittings made from polyethylene (PE 100 and PE 80) intended for the conveyance of water for human consumption, raw water prior to treatment,...
January 1, 2010
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 3: Fittings
This part of EN 12201 specifies the characteristics of fittings made from polyethylene (PE 100 and PE 80) intended for the conveyance of water for human consumption, raw water prior to treatment,...
September 1, 2003
Plastics piping systems for water supply - Polyethylene (PE) - Part 3: Fittings
This Part of this European Standard specifies the characteristics of fittings made from polyethylene (PE) intended for the conveyance of water for human consumption, including raw water prior to...
December 1, 1995
Plastics piping systems for water supply - Polyethylene (PE) - Part 3: Fittings
This Part of this European Standard specifies the characteristics of fittings made from polyethylene (PE) intended for the conveyance of water for human consumption, including raw water prior to...

References

Advertisement