CEN - EN ISO 28139

Equipment for crop protection - Knapsack combustion engine-driven airblast sprayers - Safety and environmental requirements and test methods

active, Most Current
Organization: CEN
Publication Date: 1 May 2021
Status: active
Page Count: 48
ICS Code (Plant care equipment): 65.060.40
scope:

This document specifies safety requirements and their verification, environmental requirements and related test methods, and minimum performance limits, for the design and construction of knapsack combustion engine-driven airblast sprayers as defined in 3.9.

It describes methods for the elimination or reduction of hazards arising from their use. In addition, it specifies the type of information on safe working practices to be provided by the manufacturer.

It addresses general operating parameters as well as the potential deposition of spray droplets under specified controlled conditions.

This document deals with all significant hazards, hazardous situations and events, excepting those arising from vibration transmitted to the back of the operator.

It is applicable to knapsack combustion engine-driven airblast sprayers when they are used as intended and under the conditions foreseeable by the manufacturer (see Table A.1).

It is not applicable to:

- hydraulic pressure sprayers;

- thermal sprayers;

- cold foggers;

- sprayers adapted for the application of dry material.

It is not applicable to knapsack combustion engine-driven airblast sprayers manufactured before the date of its publication. The requirements of this document applies to products manufactured 18 months after publication.

Document History

EN ISO 28139
May 1, 2021
Equipment for crop protection - Knapsack combustion engine-driven airblast sprayers - Safety and environmental requirements and test methods
This document specifies safety requirements and their verification, environmental requirements and related test methods, and minimum performance limits, for the design and construction of knapsack...
September 1, 2009
Agricultural and forestry machinery - Knapsack combustion-engine-driven mistblowers - Safety requirements
A description is not available for this item.

References

Advertisement