CSA - C900.5-21

Thermal energy meters — Part 5: Initial verification tests

active, Most Current
Organization: CSA
Publication Date: 1 January 2021
Status: active
Page Count: 22
ICS Code (Heat. Calorimetry): 17.200.10
scope:

This European Standard specifies initial verification tests for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the heat-conveying liquid. The thermal energy meter indicates the quantity of heat in legal units.

Electrical safety requirements are not covered by this European Standard.

Pressure safety requirements are not covered by this European Standard.

Surface mounted temperature sensors are not covered by this European Standard.

This standard covers meters for closed systems only, where the differential pressure over the thermal load is limited.

Document History

C900.5-21
January 1, 2021
Thermal energy meters — Part 5: Initial verification tests
This European Standard specifies initial verification tests for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is...

References

Advertisement