AENOR - UNE-EN IEC 62271-214

High-voltage switchgear and controlgear - Part 214: Internal arc classification for metal-enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

active, Most Current
Organization: AENOR
Publication Date: 5 May 2021
Status: active
Page Count: 42
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

UNE-EN IEC 62271-214
May 5, 2021
High-voltage switchgear and controlgear - Part 214: Internal arc classification for metal-enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
Advertisement