AENOR - UNE-EN IEC 60305

Insulators for overhead lines with a nominal voltage above 1000 V - Ceramic or glass insulator units for AC systems - Characteristics of insulator units of the cap and pin type (Endorsed by Asociación Española de Normalización in May of 2021.)

inactive
Organization: AENOR
Publication Date: 1 May 2021
Status: inactive
Page Count: 23
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10

Document History

June 15, 2022
Insulators for overhead lines with a nominal voltage above 1000 V - Ceramic or glass insulator units for AC systems - Characteristics of insulator units of the cap and pin type
A description is not available for this item.
UNE-EN IEC 60305
May 1, 2021
Insulators for overhead lines with a nominal voltage above 1000 V - Ceramic or glass insulator units for AC systems - Characteristics of insulator units of the cap and pin type (Endorsed by Asociación Española de Normalización in May of 2021.)
A description is not available for this item.
Advertisement