DS/ISO 28139

Equipment for crop protection – Knapsack combustion engine-driven airblast sprayers – Safety and environmental requirements and test methods

active, Most Current
Organization: DS
Publication Date: 10 May 2021
Status: active
Page Count: 48
ICS Code (Plant care equipment): 65.060.40
scope:

This document specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels can be applied to other types of welds or materials. The acceptance levels can be related to welding standards, application standards, specifications or codes. This document assumes that the radiographic testing has been carried out in accordance with ISO 17636-1 for RT-F (F = film) or ISO 17636-2 for RT-S (S = radioscopy) and RT-D (D = digital detectors). When assessing whether a weld meets the requirements specified for a weld quality level, the sizes of imperfections permitted by standards are compared with the dimensions of indications revealed by a radiograph made of the weld.

Document History

DS/ISO 28139
May 10, 2021
Equipment for crop protection – Knapsack combustion engine-driven airblast sprayers – Safety and environmental requirements and test methods
This document specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels can be applied to other types...
Equipment for crop protection – Knapsack combustion engine-driven airblast sprayers – Safety and environmental requirements and test methods – Amendment 1
This document specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels can be applied to other types...
Advertisement