DS/ISO 50003

Energy management systems – Requirements for bodies providing audit and certification of energy management systems

inactive
Organization: DS
Publication Date: 28 October 2014
Status: inactive
Page Count: 28
ICS Code (Energy and heat transfer engineering in general): 27.010
scope:

ISO 50003:2014 specifies requirements for competence, consistency and impartiality in the auditing and certification of energy management systems (EnMS) for bodies providing these services. In order to ensure the effectiveness of EnMS auditing, ISO 50003:2014 addresses the auditing process, competence requirements for personnel involved in the certification process for energy management systems, the duration of audits and multi-site sampling. ISO 50003:2014 is intended to be used in conjunction with ISO/IEC 17021:2011. The requirements of ISO/IEC 17021:2011 also apply to ISO 50003:2014.

Document History

May 10, 2021
Energy management systems – Requirements for bodies providing audit and certification of energy management systems
This document specifies requirements for competence, consistency and impartiality in the auditing and certification of ISO 50001 energy management systems (EnMS) for bodies providing these services....
DS/ISO 50003
October 28, 2014
Energy management systems – Requirements for bodies providing audit and certification of energy management systems
ISO 50003:2014 specifies requirements for competence, consistency and impartiality in the auditing and certification of energy management systems (EnMS) for bodies providing these services. In order...
Energy management systems – Requirements for bodies providing audit and certification of energy management systems
This document specifies requirements for competence, consistency and impartiality in the auditing and certification of ISO 50001 energy management systems (EnMS) for bodies providing these services....
Advertisement