DS/ISO/IEC TS 24192-2

Cards and security devices for personal identification – Communication between contactless readers and fare media used in public transport – Part 2: Test plan for ISO/IEC 14443 (all parts)

active, Most Current
Organization: DS
Publication Date: 10 May 2021
Status: active
Page Count: 32
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document lists all the test conditions to be performed on a PT reader or a PT object in order to ensure that all the requirements specified in ISO/IEC TS 24192-1 are met for the PT device under test. This document applies to PT devices only: - PT readers which are contactless fare management system terminals acting as a PCD contactless reader based on ISO/IEC 14443 (all parts); - PT objects which are contactless fare media acting as a PICC contactless object based on ISO/IEC 14443 (all parts). This document applies solely to the contactless communication layers described in ISO/IEC 14443 (all parts). Application-to-application exchanges executed once contactless communication has been established at RF level fall outside the scope of this document. However, a test application is used to make end-to-end transactions during tests on the RF communication layer. This document does not duplicate the contents of ISO/IEC 14443 (all parts) or ISO/IEC 10373-6. It makes reference to the ISO/IEC 10373-6 applicable test methods, specifies the test conditions to be used and describes the additional specific test conditions that can be run.

Document History

DS/ISO/IEC TS 24192-2
May 10, 2021
Cards and security devices for personal identification – Communication between contactless readers and fare media used in public transport – Part 2: Test plan for ISO/IEC 14443 (all parts)
This document lists all the test conditions to be performed on a PT reader or a PT object in order to ensure that all the requirements specified in ISO/IEC TS 24192-1 are met for the PT device under...
Advertisement