DS/EN 4825

Aerospace series – Steel X12CrNiMoV12-3 (1.4938) – Air melted and consumable electrode remelted – Hardened and tempered – Bars – De ≤ 150 mm – 900 MPa ≤ Rm ≤ 1 100 MPa

active, Most Current
Organization: DS
Publication Date: 10 May 2021
Status: active
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to: Steel X12CrNiMoV12-3 (1.4938) Air melted and consumable electrode remelted Hardened and tempered Bars De ≤ 150 mm 900 MPa ≤ Rm ≤ 1 100 MPa for aerospace applications.

Document History

DS/EN 4825
May 10, 2021
Aerospace series – Steel X12CrNiMoV12-3 (1.4938) – Air melted and consumable electrode remelted – Hardened and tempered – Bars – De ≤ 150 mm – 900 MPa ≤ Rm ≤ 1 100 MPa
This document specifies the requirements relating to: Steel X12CrNiMoV12-3 (1.4938) Air melted and consumable electrode remelted Hardened and tempered Bars De ≤ 150 mm 900 MPa ≤ Rm ≤ 1 100 MPa for...
Aerospace series – Steel X12CrNiMoV12-3 (1.4938) – Air melted and consumable electrode remelted – Hardened and tempered – Bars – De ≤ 150 mm – 900 MPa ≤ Rm ≤ 1 100 MPa
This document specifies the requirements relating to: Steel X12CrNiMoV12-3 (1.4938) Air melted and consumable electrode remelted Hardened and tempered Bars De ≤ 150 mm 900 MPa ≤ Rm ≤ 1 100 MPa for...
Advertisement