DSF/FPREN ISO 6717

In vitro diagnostic medical devices – Single-use containers for the collection of specimens from humans other than blood (ISO/FDIS 6717:2021)

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (In vitro diagnostic test systems): 11.100.10
scope:

This standard specifies requirements and test methods for single-use evacuated and non-evacuated receptacles, intended by their manufacturers, for the primary containment and preservation of specimens, other than blood specimens, derived from the human body, for the purposes of in vitro diagnostic examination. NOTE 1 - Requirements and test methods for evacuated and non-evacuated single-use venous blood specimen containers are specified in EN ISO 6710. NOTE 2 - While it is desirable that specimen receptacles should be designed to avoid spontaneous discharge of the contents, when being opened, this standard does not specify a test procedure for this because it has not been possible to devise an objective and reproducible test. This standard does not specify requirements for collection needles or needle holders or other accessories used in conjunction with specimen receptacles.

Document History

September 13, 2021
In vitro diagnostic medical devices – Single-use containers for the collection of specimens from humans other than blood (ISO 6717:2021)
This standard specifies requirements and test methods for single-use evacuated and non-evacuated receptacles, intended by their manufacturers, for the primary containment and preservation of...
In vitro diagnostic medical devices – Single-use containers for the collection of specimens, other than blood, from humans (ISO/DIS 6717:2020)
This standard specifies requirements and test methods for single-use evacuated and non-evacuated receptacles, intended by their manufacturers, for the primary containment and preservation of...
DSF/FPREN ISO 6717
In vitro diagnostic medical devices – Single-use containers for the collection of specimens from humans other than blood (ISO/FDIS 6717:2021)
This standard specifies requirements and test methods for single-use evacuated and non-evacuated receptacles, intended by their manufacturers, for the primary containment and preservation of...
Advertisement