DSF/PREN IEC 60966-4-3
Radio frequency and coaxial cable assemblies – Part 4-3: Detail specification for semi-rigid cable assemblies, Frequency range up to 6000MHz, Type 50-12 low loss semi-rigid coaxial cable, applicable to ISO/IEC 11801-1
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 10 |
scope:
No scope available
Document History
August 24, 2022
Radio frequency and coaxial cable assemblies – Part 4-3: Detail specification for semi-rigid cable assemblies – Frequency range up to 6 000 MHz, type 50-12 low loss semi-rigid coaxial cable
This part of IEC 60966 is a detail specification that relates to semi-rigid cable assemblies composed of type 50-12 low loss semi-rigid coaxial cables and connectors such as type 7-16 (IEC 61169-4),...
DSF/PREN IEC 60966-4-3
Radio frequency and coaxial cable assemblies – Part 4-3: Detail specification for semi-rigid cable assemblies, Frequency range up to 6000MHz, Type 50-12 low loss semi-rigid coaxial cable, applicable to ISO/IEC 11801-1
No scope available