DSF/PREN IEC 60966-4-2
Radio frequency and coaxial cable assemblies – Part 4-2: Detail specification for semi rigid cable assemblies (jumper), Frequency range up to 6000MHz, Type 50-9 semi-rigid coaxial cable, applicable to ISO/IEC 11801-1
| Organization: | DS |
| Status: | inactive |
| Page Count: | 10 |
scope:
This part of IEC 60966 is a detail specification that relates to semi-rigid cable assemblies composed of type 50-9 semi-rigid coaxial cables with foamed polyethylene dielectric and connectors such as type 7-16 (IEC 61169-4), type 4.1-9.5 (IEC 61169-11), type N (IEC 61169-16),type S7-16 (IEC 61169-53) or type 4.3-10 (IEC 61169-54). It gives subfamily detail requirements and severities which shall be applied.
Document History