DSF/ISO/FDIS 16000-6

Indoor air – Part 6: Determination of organic compounds (VVOC, VOC, SVOC) in indoor and test chamber air by active sampling on sorbent tubes, thermal desorption and gas chromatography using MS or MS FID

inactive
Organization: DS
Status: inactive
Page Count: 45
ICS Code (Ambient atmospheres): 13.040.20
scope:

This part of ISO 16000 specifies a method for determination of volatile organic compounds (VOCs) in indoor air and in air sampled for the determination of the emission from products or materials used in indoor environments (according to ISO 16000-1) using test chambers and test cells. The method uses sorbent sampling tubes with subsequent thermal desorption (TD) and gas chromatographic (GC) analysis[13] employing a capillary column and a mass spectrometric (MS) detector with or without additional Flame Ionisation detector (FID). The method is applicable to the measurement of most GC-compatible vapor-phase organic compounds at concentrations ranging from micrograms per cubic metre to several milligrams per cubic metre. Many very volatile organic compounds (VVOC) and semi-volatile organic compounds (SVOC) can be analysed depending on sorbents used.

Document History

August 23, 2021
Indoor air – Part 6: Determination of organic compounds (VVOC, VOC, SVOC) in indoor and test chamber air by active sampling on sorbent tubes, thermal desorption and gas chromatography using MS or MS FID
This document specifies a method for determination of volatile organic compounds (VOC) in indoor air and in air sampled for the determination of the emission from products or materials used in indoor...
January 18, 2012
Indoor air – Part 6: Determination of volatile organic compounds in indoor and test chamber air by active sampling on Tenax TA® sorbent, thermal desorption and gas chromatography using MS or MS-FID
This part of ISO 16000 specifies a method for determination of volatile organic compounds (VOCs) in indoor air and in air sampled for the determination of the emission of VOCs from building materials...
May 29, 2007
Indoor air - Part 6: Determination of volatile organic compounds in indoor and test chamber air by active sampling on Tenax Ta sorbent, thermal desorption and gas chromatography using MSD/FID
This Part of ISO 16000 specifies a method for determination of volatile organic compounds (VOCs) in indoor air and in air sampled for the determination of the emission of single VOCs and TVOC from...
Indoor air - Part 6: Determination of volatile organic compounds in indoor and test chamber air by active sampling on Tenax TA sorbent, thermal desorption and gas chromatography using MS or MS-FID
This part of ISO 16000 specifies a method for determination of volatile organic compounds (VOCs) in indoor air and in air sampled for the determination of the emission of VOCs from building products...
DSF/ISO/FDIS 16000-6
Indoor air – Part 6: Determination of organic compounds (VVOC, VOC, SVOC) in indoor and test chamber air by active sampling on sorbent tubes, thermal desorption and gas chromatography using MS or MS FID
This part of ISO 16000 specifies a method for determination of volatile organic compounds (VOCs) in indoor air and in air sampled for the determination of the emission from products or materials used...
Advertisement