DSF/PREN IEC 60475

Method of sampling insulating liquids

inactive
Organization: DS
Status: inactive
Page Count: 30
scope:

This International Standard is applicable to the procedure to be used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings, oil-filled cables, oil-filled tank-type capacitors, switchgear and load tap changers (LTCs). This standard applies to liquids the viscosity of which at the sampling temperature is less than 1 500 mm2/s (or cSt). It applies to mineral oils and non-mineral oils (such as synthetic esters, natural esters, vegetable oils or silicones).

Document History

July 4, 2022
Method of sampling insulating liquids
This document is applicable to the sampling procedure used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings,...
DSF/PREN IEC 60475
Method of sampling insulating liquids
This International Standard is applicable to the procedure to be used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors,...
Advertisement