ISO - 3613

Metallic and other inorganic coatings — Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys — Test methods

active, Most Current
Organization: ISO
Publication Date: 1 May 2021
Status: active
Page Count: 18
ICS Code (Surface treatment): 25.220.20
scope:

This document specifies methods for the determination of

- the presence of colourless chromate conversion coatings,

- the presence of hexavalent chromium in colourless and coloured coatings on zinc or cadmium or aluminium-zinc (mass fraction of aluminium: 55 %, within a range of 54 % to 56 % mass fraction) and zinc-aluminium (mass fraction of aluminium: 5 %) alloys,

- the total chromium content per unit area on zinc and cadmium,

- the mass per unit area of both colourless and coloured coatings,

- the satisfactory adhesion of chromate conversion coatings, and

- the quality of chromate coatings.

These methods are applicable to

- colourless and coloured chromate conversion coatings containing trivalent and hexavalent chromium in varying proportions and produced by either chemical or electrochemical processes, and

- chromate coatings that are free from any supplementary coatings, such as oil, water or solventbased polymers or wax.

Document History

3613
May 1, 2021
Metallic and other inorganic coatings — Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys — Test methods
This document specifies methods for the determination of — the presence of colourless chromate conversion coatings, — the presence of hexavalent chromium in colourless and coloured coatings on zinc...
December 15, 2010
Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods
This International Standard specifies methods for the determination of — the presence of colourless chromate conversion coatings, — the presence of hexavalent chromium in colourless and coloured...
June 15, 2000
Chromate Conversion Coatings on Zinc,Cadmium, Aluminium-Zinc Alloys and Zinc-Aluminium Alloys - Test Methods
A description is not available for this item.
January 1, 1980
Chromate Conversion Coatings on Zinc and Cadmium - Test Methods; (Erratum-1982) (CEN EN ISO 3613: 1994) (PNS 681: 1990)
A description is not available for this item.

References

Advertisement