DSF/FPREN IEC 60255-187-1
Measuring relays and protection equipment – Part 187-1: Functional requirements for differential protection – Restrained and unrestrained differential protection of motors, generators and transformers
| Organization: | DS |
| Status: | inactive |
| Page Count: | 209 |
scope:
The object of this standard is to specify the minimum requirements for functional and performance evaluation of (longitudinal) differential protection designed for the detection of faults in ac motors, generators and transformers. This standard also defines how to document and publish performance test results. This standard covers the differential protection function whose operating characteristic can be defined on a bias-differential plane and includes specification of the protection function, measurement characteristics, compensation of energizing quantities, additional restraint or blocking methods (for over-excitation and magnetising inrush), starting and time delay characteristics. The standard also covers unrestrained differential protection functions traditionally combined with the restrained (biased) differential element to form a single differential relay. The standard defines the influencing factors that affect the accuracy under steady state conditions and performance characteristics during dynamic conditions. The test methodologies for verifying performance characteristics and accuracy are also included in this standard. The differential protection functions covered by this standard are as follows:
Document History