DS/ISO 14557

Fire-fighting hoses – Rubber and plastics suction hoses and hose assemblies

active, Most Current
Organization: DS
Publication Date: 17 May 2021
Status: active
Page Count: 26
ICS Code (Fire-fighting): 13.220.10
ICS Code (Hoses): 83.140.40
scope:

This document establishes the requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. These hoses can also be used manually to supply unpressurized water to the pump or for water discharge. NOTE       All pressures are expressed in megapascals and in bar (1 MPa = 10 bar). Additional requirements are specified for hose assemblies, that is, hoses with couplings already fitted, where this is carried out by the hose manufacturer (see Clause 8). Type A (rubber) hoses are intended for use at a minimum temperature of â '20 °C and Type B (thermoplastics) hoses are intended for use at a minimum temperature of â '10 °C.

Document History

DS/ISO 14557
May 17, 2021
Fire-fighting hoses – Rubber and plastics suction hoses and hose assemblies
This document establishes the requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. These hoses can also be used manually to supply unpressurized water to...
Advertisement