DSF/PREN ISO 4373

Hydrometry – Water level measuring devices (ISO/DIS 4373:2021)

inactive
Organization: DS
Status: inactive
Page Count: 34
ICS Code (Flow in open channels): 17.120.20
scope:

This International Standard specifies the functional requirements of instrumentation for measuring the level of water surface (stage), primarily for the purpose of determining flow rates. This International Standard is supplemented by an annex providing guidance on the types of water level measurement devices currently available and the measurement uncertainty associated with them (see Annex A). This standard covers both contact and non-contact methods of measurement. The non-contact methods are not in direct material contact with the water surface but measure the height of the water level with ultrasonic or electromagnetic waves.

Document History

April 25, 2022
Hydrometry – Water level measuring devices (ISO 4373:2022)
This document specifies the functional requirements of instrumentation for measuring the level of water surface (stage), primarily for the purpose of determining flow rates. This document is...
November 7, 2008
Hydrometry – Water level measuring devices
This International Standard specifies the functional requirements of instrumentation for measuring the level of water surface (stage), primarily for the purpose of determining flow rates. This...
DSF/PREN ISO 4373
Hydrometry – Water level measuring devices (ISO/DIS 4373:2021)
This International Standard specifies the functional requirements of instrumentation for measuring the level of water surface (stage), primarily for the purpose of determining flow rates. This...
Hydrometry - Water level measuring devices (ISO/FDIS 4373:2008)
This International Standard specifies the functional requirements of instrumentation for measuring the level of water surface (stage), primarily for the purpose of determining flow rates. This...
Advertisement