DSF/FPREN ISO 18063-2

Rough-terrain trucks – Visibility test methods and their verification – Part 2: Slewing rough-terrain variable-reach trucks (ISO/FDIS 18063-2:2021)

inactive
Organization: DS
Status: inactive
Page Count: 34
ICS Code (Industrial trucks): 53.060
scope:

This standard applies to rough-terrain slewing variable-reach trucks (herein-after referred to as 'trucks') as defined in ISO 10896-2 that have a specific seated operator's position, on the left hand side of the boom, or centre position (excluding operator position on the right side of the boom). This standard specifies a static test method for determining and evaluating the operator's visibility on a rectangular 1 m boundary close around the slewing rough-terrain variable-reach truck and on a 12 m visibility test circle. Performance requirements for visibility are specified in this standard. It applies to trucks for operation on work sites.

Document History

October 5, 2021
Rough-terrain trucks – Visibility test methods and their verification – Part 2: Slewing rough-terrain variable-reach trucks (ISO 18063-2:2021)
This standard applies to rough-terrain slewing variable-reach trucks (herein-after referred to as ‘trucks’) as defined in ISO 10896-2 that have a specific seated operator’s position, on the left hand...
Rough-terrain trucks – Visibility test methods and their verification – Part 2: Slewing trucks (ISO/DIS 18063-2: 2019)
This standard applies to rough-terrain slewing variable-reach trucks (herein-after referred to as ‘trucks’) as defined in ISO 10896-2 that have a specific seated operator’s position, on the left hand...
DSF/FPREN ISO 18063-2
Rough-terrain trucks – Visibility test methods and their verification – Part 2: Slewing rough-terrain variable-reach trucks (ISO/FDIS 18063-2:2021)
This standard applies to rough-terrain slewing variable-reach trucks (herein-after referred to as ‘trucks’) as defined in ISO 10896-2 that have a specific seated operator’s position, on the left hand...
Advertisement