ISO - 14632

Extruded sheets of polyethylene (PE-HD) — Requirements and test methods

active, Most Current
Organization: ISO
Publication Date: 1 May 2021
Status: active
Page Count: 16
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the requirements and test methods for solid flat extruded sheets of polyethylene homopolymers (PE-HD) without fillers or reinforcing materials.

This document is applicable only to thicknesses of 0,5 mm to 40 mm. It also applies to PE-HD sheet in rolled form.

Document History

14632
May 1, 2021
Extruded sheets of polyethylene (PE-HD) — Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of polyethylene homopolymers (PE-HD) without fillers or reinforcing materials. This document is applicable...
December 15, 1998
Extruded Sheets of Polyethylene (PE-HD) - Requirements and Test Methods
A description is not available for this item.

References

Advertisement