NAVY - MIL-PRF-15719B

LUBRICATING GREASE (HIGH-TEMPERATURE, ELECTRIC MOTOR, BALL AND ROLLER BEARINGS)

active, Most Current
Organization: NAVY
Publication Date: 20 April 2021
Status: active
Page Count: 14
scope:

Scope.

This specification covers high-temperature grease (type HTG) for the lubrication of ball and roller bearings, primarily for lubricating class H-insulated (silicone) electric motors with heat-stabilized ball bearings. It is also used for boiler sliding feet grease lubrication. The normal temperature range of the grease is -18 to 149 °C (0 to 300 °F).

intended Use:

The grease covered under specification is high-temperature grease (type HTG) intended for use in the lubrication of ball and roller bearings, primarily for lubricating class H-insulated (silicone)... View More

Document History

MIL-PRF-15719B
April 20, 2021
LUBRICATING GREASE (HIGH-TEMPERATURE, ELECTRIC MOTOR, BALL AND ROLLER BEARINGS)
The grease covered under specification is high-temperature grease (type HTG) intended for use in the lubrication of ball and roller bearings, primarily for lubricating class H-insulated (silicone)...
February 21, 1961
LUBRICATING GREASE (HIGH-TEMPERATURE, ELECTRIC MOTOR, BALL AND ROLLER BEARINGS)
A description is not available for this item.
February 10, 1955
LUBRICATING GREASE (HIGH-TEMPERATURE, ELECTRIC MOTOR, BALL AND ROLLER BEARINGS)
A description is not available for this item.
May 6, 1952
LUBRICATING GREASE (HIGH-TEMPERATURE, ELECTRIC MOTOR, BALL AND ROLLER BEARINGS)
This specification covers high temperature grease (type HTG) for the lubrication of ball and roller bearings only, primarily for lubricating class H insulated (silicone) electric motors with...

References

Advertisement