AENOR - UNE-EN ISO 10893-10/A1

Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1: Change of ultrasonic test frequency; change of acceptance criteria (ISO 10893-10:2011/Amd 1:2020)

active, Most Current
Organization: AENOR
Publication Date: 19 May 2021
Status: active
Page Count: 7
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20

Document History

UNE-EN ISO 10893-10/A1
May 19, 2021
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1: Change of ultrasonic test frequency; change of acceptance criteria (ISO 10893-10:2011/Amd 1:2020)
A description is not available for this item.
October 5, 2011
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections (ISO 10893-10:2011)
A description is not available for this item.
Advertisement