CEI - EN IEC 60068-3-7

Environmental testing Part 3-7: Supporting documentation and guidance - Measurements in temperature chambers for tests A (Cold) and B (Dry heat) (with load)

active, Most Current
Organization: CEI
Publication Date: 1 April 2021
Status: active
Page Count: 22
ICS Code (Environmental testing): 19.040
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60068 specifies a uniform and reproducible method of confirming that temperature test chambers conform to the requirements specified in the climatic test procedures of IEC 60068-2-1 and IEC 60068-2-2, when loaded with either heat-dissipating or non heat-dissipating specimens under conditions which take into account air circulation inside the working space of the chamber. This document is intended primarily for users when conducting regular chamber performance monitoring.

Document History

EN IEC 60068-3-7
April 1, 2021
Environmental testing Part 3-7: Supporting documentation and guidance - Measurements in temperature chambers for tests A (Cold) and B (Dry heat) (with load)
This part of IEC 60068 specifies a uniform and reproducible method of confirming that temperature test chambers conform to the requirements specified in the climatic test procedures of IEC 60068-2-1...
July 1, 2002
Environmental testing - Part 3-7: Supporting documentation and guidance - Measurements in temperature chambers for test A and B (with load)
La presente Parte della IEC 60068 fornisce un metodo uniforme e riproducibile di conferma che le camere di prova di temperatura sono conformi alle prescrizioni specificate nelle procedure delle prove...

References

Advertisement