CEI - EN IEC 62541-5

OPC Unified Architecture Part 5: Information Model

active, Most Current
Organization: CEI
Publication Date: 1 April 2021
Status: active
Page Count: 192
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62541 defines the Information Model of the OPC Unified Architecture. The Information Model describes standardized Nodes of a Server's AddressSpace. These Nodes are standardized types as well as standardized instances used for diagnostics or as entry points to server-specific Nodes. Thus, the Information Model defines the AddressSpace of an empty OPC UA Server. However, it is not expected that all Servers will provide all of these Nodes.

Document History

EN IEC 62541-5
April 1, 2021
OPC Unified Architecture Part 5: Information Model
This part of IEC 62541 defines the Information Model of the OPC Unified Architecture. The Information Model describes standardized Nodes of a Server’s AddressSpace. These Nodes are standardized types...
June 1, 2016
OPC unified architecture Part 5: Information model
This part of IEC 62541 defines the Information Model of the OPC Unified Architecture. The Information Model describes standardised Nodes of a Server’s AddressSpace. These Nodes are standardised types...
July 1, 2012
OPC unified architecture Part 5: Information model
This part of IEC 62541 defines the Information Model of the OPC Unified Architecture (OPC UA). The Information Model describes standardised Nodes of a server's AddressSpace. These Nodes are...

References

Advertisement