ASTM International - ASTM D5743-21

Standard Practice for Sampling Single or Multilayered Liquids, with or Without Solids, in Drums or Similar Containers

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2021
Status: active
Page Count: 6
ICS Code (Barrels. Drums. Canisters): 55.140
significance And Use:

5.1 This practice is intended for use in collecting samples of single and multilayered liquids, with or without solids, from drums or similar containers, including those that are unstable,... View More

scope:

1.1 This practice covers typical equipment and methods for collecting samples of single or multilayered liquids, with or without solids, in drums or similar containers. These methods are adapted specifically for sampling drums having a volume of 110 gal (416 L) or less. These methods are applicable to hazardous material, product, or waste. Specific sample collection and handling requirements should be described in the site-specific work plan.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 7.2.4, 7.2.7.1, and Notes 1 and 2.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D5743-21
May 1, 2021
Standard Practice for Sampling Single or Multilayered Liquids, with or Without Solids, in Drums or Similar Containers
1.1 This practice covers typical equipment and methods for collecting samples of single or multilayered liquids, with or without solids, in drums or similar containers. These methods are adapted...
April 1, 2013
Standard Practice for Sampling Single or Multilayered Liquids, With or Without Solids, in Drums or Similar Containers
1.1 This practice covers typical equipment and methods for collecting samples of single or multilayered liquids, with or without solids, in drums or similar containers. These methods are adapted...
October 1, 2008
Standard Practice for Sampling Single or Multilayered Liquids, With or Without Solids, in Drums or Similar Containers
1.1 This practice covers typical equipment and methods for collecting samples of single or multilayered liquids, with or without solids, in drums or similar containers. These methods are adapted...
March 10, 2003
Standard Practice for Sampling Single or Multilayered Liquids, With or Without Solids, in Drums or Similar Containers
1.1 This practice covers typical equipment and methods for collecting samples of single or multilayered liquids, with or without solids, in drums or similar containers. These methods are adapted...
October 10, 1997
Standard Practice for Sampling Single or Multilayered Liquids, With or Without Solids, in Drums or Similar Containers
1.1 This practice covers typical equipment and methods for collecting samples of single or multilayered liquids, with or without solids, in drums or similar containers. These methods are adapted...
Advertisement