DLA - MIL-PRF-19500/779

TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3906A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC

inactive
Organization: DLA
Publication Date: 25 May 2021
Status: inactive
Page Count: 26
scope:

Scope.

This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance (JANHC and JANKC) are provided for each unencapsulated device type. RHA level designators "M", "D", "P", "L", "R", "F", "G" and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

September 21, 2023
TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3906A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
December 7, 2021
TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3906A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each...
MIL-PRF-19500/779
May 25, 2021
TRANSISTOR, PNP, SILICON, SWITCHING, TYPES 2N3906A, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for PNP, silicon, switching transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each...

References

Advertisement