GMNA - GM2770M

Exterior Grade Vinyl - Optional Heat Transfer

active, Most Current
Organization: GMNA
Publication Date: 1 May 2021
Status: active
Page Count: 2
scope:

This specification covers the properties of a flexible vinyl material suitable for spare tire covers. The material shall be resistant to permanent creasing, mildew or fungus attack. The material shall also be compatible with inks used in an optional emblem that is heat fused onto the vinyl.

Document History

GM2770M
May 1, 2021
Exterior Grade Vinyl - Optional Heat Transfer
This specification covers the properties of a flexible vinyl material suitable for spare tire covers. The material shall be resistant to permanent creasing, mildew or fungus attack. The material...
March 1, 2014
Exterior Grade Vinyl - Optional Heat Transfer
A description is not available for this item.
October 1, 1993
Exterior Grade Vinyl - Optional Heat Transfer
1. Scope. This specification covers the properties of a flexible vinyl material suitable for spare tire covers. The material shall be resistant to permanent creasing, mildew or fungus attack. The...

References

Advertisement