GMW14727
Rubber Sealings for Refrigerant Applications
| Organization: | GMW |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 8 |
scope:
This standard covers the materials and performance requirements of Ethylene Propylene Diene Monomer (EPDM) and Hydrogenated Nitrile Butadiene Rubber (HNBR) O-rings and slim line seal washers used for sealing in Air Conditioning (A/C) systems with liquid and gaseous refrigerant. Rubber material is for use with refrigerants R134a and or R1234yf in combination with the compressor oil used in respective application.
• R134a (GM specification GMW5038 or equivalent).
• R1234yf (GM specification GMW16283 or equivalent).
• Polyalkylene Glycol (PAG) compressor oil (GM specification GMW16638 or equivalent).
• Polyolester (POE) compressor oil (GM Drawing/Part Number 9986277 or equivalent).
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
Materials covered by this standard are divided into three (3) types:
Type A: EPDM, color code violet.
Type B: Drawing defined (e.g., using ASTM D2000 or SAE J200 line callout).
Type C: HNBR.
Symbols.
Not applicable.
Applicability.
O-rings and slim line seal washers used in refrigerant systems.
Remarks.
PAG and POE compressor oil formulations are unique to each A/C compressor manufacturer. In order to evaluate the entire spectrum of compressor oil formulations and refrigerants (R134a and R1234yf) used in GM vehicles, the A/C sealing washer supplier shall perform the material compatibility tests with the compressor oil formulations and refrigerant type confirmed by the responsible Global Thermal Bill of Materials (BOM) Family Owner (BFO).
Document History