IEC - TS 60747-19-2

Semiconductor devices – Part 19-2: Smart sensors – Indication of specifications of sensors and power supplies to drive smart sensors for low power operation

active, Most Current
Organization: IEC
Publication Date: 1 May 2021
Status: active
Page Count: 24
ICS Code (Other semiconductor devices): 31.080.99
scope:

This part of IEC 60747 provides a guideline of indication of specifications of a low-power sensor being a device or a module allowing autonomous power supply operation, which contributes to the low-power design of a smart sensing unit. Here, the smart sensing unit comprises a smart sensor, a terminal module, and a power supply, which can send output data of the smart sensor to the outside. This part also provides a guideline of indication of specifications of the power supply to drive the smart sensor(s) in the smart sensing unit. Based on these, the three components of the smart sensing unit can be easily selected and combined from the point-ofview of newly designed, low-power, smart sensing units.

Document History

TS 60747-19-2
May 1, 2021
Semiconductor devices – Part 19-2: Smart sensors – Indication of specifications of sensors and power supplies to drive smart sensors for low power operation
This part of IEC 60747 provides a guideline of indication of specifications of a low-power sensor being a device or a module allowing autonomous power supply operation, which contributes to the...

References

Advertisement