CEN - EN ISO 7233
Rubber and plastics hoses and hose assemblies - Determination of resistance to vacuum
| Organization: | CEN |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as follows:
- method A for hoses of nominal size up to and including 80;
- method B for hoses of nominal size greater than 80;
- method C for hoses of all dimensions.
If not otherwise specified in the product standard, method C can be used as an alternative to methods A and B.
Methods A and B can also be used to check the adhesion of the lining to the reinforcement (delamination) in a length of hard-wall hose or hose assembly.
Document History